DS/ETSI EN 300 718-1 V2.2.1 (2021-06)

Avalanche Beacons operating at 457 kHz; Transmitter-receiver systems; Part 1: Harmonised Standard for access to radio spectrum

active, Most Current
Organization: DS
Publication Date: 8 June 2021
Status: active
Page Count: 42
scope:

The present document specifies technical characteristics and methods of measurements for avalanche beacon transmitter-receiver systems operating from 456,9 kHz to 457,1 kHz. The frequency range 456,9 kHz to 457,1 kHz is EU wide harmonised for emergency detections of buried victims and valuable items devices according to [i.9]. An avalanche beacon comprises in one unit at least a transmitter/receiver including antenna and battery. NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in annex A.

Document History

DS/ETSI EN 300 718-1 V2.2.1 (2021-06)
June 8, 2021
Avalanche Beacons operating at 457 kHz; Transmitter-receiver systems; Part 1: Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for avalanche beacon transmitter-receiver systems operating from 456,9 kHz to 457,1 kHz. The frequency range 456,9...
Avalanche Beacons operating at 457 kHz; Transmitter-receiver systems; Part 1: Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for avalanche beacon transmitter-receiver systems operating from 456,9 kHz to 457,1 kHz. The frequency range 456,9...
Advertisement