DS/EN IEC 61326-2-4

Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-4: Particular requirements – Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9

active, Most Current
Organization: DS
Publication Date: 7 June 2021
Status: active
Page Count: 24
ICS Code (Immunity): 33.100.20
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

IEC 61326-2-4:2020 RLV;lt;/a;gt; which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.;lt;/br;gt;;lt;/br;gt;IEC 61326-2-4:2020 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for - insulation monitoring according to IEC 61557-8; - insulation fault location according to IEC 61557-9. This applies to insulation monitoring devices and for equipment for insulation fault location systems permanently or semi-permanently connected to the distribution system.

Document History

DS/EN IEC 61326-2-4
June 7, 2021
Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-4: Particular requirements – Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
IEC 61326-2-4:2020 RLV;lt;/a;gt; which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-4: Particular requirements – Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
In addition to IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for – insulation...
Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-4: Particular requirements – Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
In addition to IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for – insulation...

References

Advertisement