NEN-EN 12102-1
Air conditioners, liquid chilling packages, heat pumps, process chillers and dehumidifiers with electrically driven compressors - Determination of the sound power level - Part 1: Air conditioners, liquid chilling packages, heat pumps for space heating and cooling, dehumidifiers and process chillers
| Organization: | NEN |
| Publication Date: | 1 June 2021 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
| ICS Code (Heat pumps): | 27.080 |
scope:
This document establishes requirements for determining, in accordance with a standardized procedure, the sound power level emitted into the surrounding air by air conditioners, heat pumps, liquid chilling packages with electrically driven compressors when used for space heating and/or cooling, and/or for process, as described in the prEN 14511 series, and dehumidifiers, as described in EN 810.
This document also covers the measurement of the sound power level of evaporatively cooled condenser air conditioners, as defined in EN 15218. However, the measurement will be done without external water feeding and these units will thus be considered as the other air conditioners covered by the prEN 14511 series.
It is emphasized that this measurement standard only refers to airborne noise.
Document History