ISO - 1660
Technical drawings - Dimensioning and tolerancing of profiles
inactive
| Organization: | ISO |
| Publication Date: | 15 December 1982 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
scope:
Scope and field of application
This International Standard describes two methods of dimensioning and tolerancing profiles, i.e. outlines in one plane only. It is related to sub-clause 14.5, "Profile tolerance of any line", of ISO 1101.
Document History
February 1, 2017
Geometrical product specifications (GPS) - Geometrical tolerancing - Profile tolerancing
This document gives the rules for geometrical specifications of integral and derived features, using the line profile and surface profile characteristic symbols as defined in ISO 1101
November 1, 1987
Technical Drawings - Dimensioning and Tolerancing of Profiles
Scope and field of application
This International Standard describes the dimensioning and the geometrical tolerancing of profiled outlines and of profiled surfaces. The methods described are related...
1660
December 15, 1982
Technical drawings - Dimensioning and tolerancing of profiles
Scope and field of application
This International Standard describes two methods of dimensioning and tolerancing profiles, i.e. outlines in one plane only. It is related to sub-clause 14.5, "Profile...