ISO - 3046-1

Reciprocating internal combustion engines - Performance - Part 1 : Standard reference conditions and declarations of power, fuel consumption and lubricating oil consumption

inactive
Organization: ISO
Publication Date: 1 October 1981
Status: inactive
Page Count: 33
ICS Code (Internal combustion engines): 27.020
scope:

This part of ISO 3046 specifies the standard reference conditions and the methods of declarino the power, fuel consumption and lubricating oil consumption for reciprocating internal combustion engines using liquid or gaseous fuels. Where necessary, individual requirements are, given for particular engine applications.

Document History

May 1, 2002
Reciprocating Internal Combustion Engines - Performance - Part 1: Declarations of Power, Fuel and Lubricating Oil Consumptions, and Test Methods - Additional Requirements for Engines for General Use
This part of ISO 3046 specifies the requirements for the declaration of power, fuel consumption, lubricating oil consumption and the test method in addition to the basic requirements defined in...
December 1, 1995
Reciprocating Internal Combustion Engines - Performance - Part 1: Standard Reference Conditions, Declarations of Power, Fuel and Lubricating Oil Consumptions, and Test Methods
A description is not available for this item.
August 15, 1986
Reciprocating internal combustion engines - Performance - Part 1 : Standard reference conditions and declarations of power, fuel consumption and lubricating oil consumption
This part of ISO 3046 specifies the standard reference conditions and the methods of declaring the power, fuel consumption and lubricating oil consumption for reciprocating internal combustion...
3046-1
October 1, 1981
Reciprocating internal combustion engines - Performance - Part 1 : Standard reference conditions and declarations of power, fuel consumption and lubricating oil consumption
This part of ISO 3046 specifies the standard reference conditions and the methods of declarino the power, fuel consumption and lubricating oil consumption for reciprocating internal combustion...

References

Advertisement