ISO - 7137
Aircraft - Environmental conditions and test procedures for airborne equipment
| Organization: | ISO |
| Publication Date: | 15 December 1992 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Aircraft and space vehicles in general): | 49.020 |
scope:
This International Standard lists the different environmental conditions and test procedures for airborne equipment and is primarily intended for civil and/or transport aircraft applications.
This International Standard is an endorsement of sections of publications EUROCA/ED-14C and RTCA/DO-160C 1) , which supplement several ISO International Standards.
1) These publications can be obtained from the following addresses:
EUROCAE (European Organization for Civil Aviation Electronics), 11 rue Hamelin, 75783 Paris Cedex 16, France
RTCA (Radio Technical Commission for Aeronautics), One McPherson Square, 1425 K Street N.W., Suite 500, Washington, DC 20005, USA.
Document History