DS/EN IEC 61215-1/AC

Terrestrial photovoltaic (PV) modules – Design qualification and type approval – Part 1: Test requirements

active, Most Current
Organization: DS
Publication Date: 15 June 2021
Status: active
Page Count: 7
ICS Code (Solar energy engineering): 27.160
scope:

This document lays down requirements for the design qualification of terrestrial photovoltaic modules suitable for long-term operation in open-air climates. The useful service life of modules so qualified will depend on their design, their environment and the conditions under which they are operated. Test results are not construed as a quantitative prediction of module lifetime. In climates where 98th percentile operating temperatures exceed 70 °C, users are recommended to consider testing to higher temperature test conditions as described in IEC TS 63126. Users desiring qualification of PV products with lesser lifetime expectations are recommended to consider testing designed for PV in consumer electronics, as described in IEC 63163 (under development). Users wishing to gain confidence that the characteristics tested in IEC 61215 appear consistently in a manufactured product may wish to utilize IEC TS 62941 regarding quality systems in PV manufacturing. This document is intended to apply to all terrestrial flat plate module materials such as crystalline silicon module types as well as thin-film modules. It does not apply to systems that are not long-term applications, such as flexible modules installed in awnings or tenting. This document does not apply to modules used with concentrated sunlight although it may be utilized for low concentrator modules (1 to 3 suns). For low concentration modules, all tests are performed using the irradiance, current, voltage and power levels expected at the design concentration. This document does not address the particularities of PV modules with integrated electronics. It may however be used as a basis for testing such PV modules. The objective of this test sequence is to determine the electrical characteristics of the module and to show, as far as possible within reasonable constraints of cost and time, that the module is capable of withstanding prolonged exposure outdoors. Accelerated test conditions are empirically ba ...

Document History

DS/EN IEC 61215-1/AC
June 15, 2021
Terrestrial photovoltaic (PV) modules – Design qualification and type approval – Part 1: Test requirements
This document lays down requirements for the design qualification of terrestrial photovoltaic modules suitable for long-term operation in open-air climates. The useful service life of modules so...
April 6, 2021
Terrestrial photovoltaic (PV) modules – Design qualification and type approval – Part 1: Test requirements
This document lays down requirements for the design qualification of terrestrial photovoltaic modules suitable for long-term operation in open-air climates. The useful service life of modules so...
Terrestrial photovoltaic (PV) modules – Design qualification and type approval – Part 1: Test requirements
This International Standard series lays down IEC requirements for the design qualification of terrestrial photovoltaic modules suitable for long-term operation in open-air climates. The actual...
Advertisement