DSF/PREN IEC 60269-7

Low-voltage fuses – Part 7: Fuse links for the protection of batteries

pending, Most Current
Organization: DS
Status: pending
Page Count: 16
scope:

These supplementary requirements apply to fuse-links for the protection of batteries and battery systems, including, but not limited to terminology, for electricity storage in equipment for circuits of nominal voltages up to 1 500 V d.c. Their rated voltage may be higher than 1 500 V d.c. The object of these supplementary requirements is to establish the characteristics of Battery fuse-links in such a way that they can be replaced by other fuse-links having the same characteristics, provided that their dimensions are identical.

Document History

DSF/PREN IEC 60269-7
Low-voltage fuses – Part 7: Fuse links for the protection of batteries
These supplementary requirements apply to fuse-links for the protection of batteries and battery systems, including, but not limited to terminology, for electricity storage in equipment for circuits...
Advertisement