DS/EN ISO 22515
Water quality – Iron-55 – Test method using liquid scintillation counting (ISO 22515:2021)
active, Most Current
| Organization: | DS |
| Publication Date: | 14 June 2021 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Examination of physical properties of water): | 13.060.60 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
This standard specifies a method for the measurement of iron-55 and nickel-63 (55Fe and 63Ni)in all types of waters by liquid scintillation counting (LSC). The detection limit depends on the sample volume and the instrument used. The test method described in this standard is based on currently available LSC counters.
Document History
DS/EN ISO 22515
June 14, 2021
Water quality – Iron-55 – Test method using liquid scintillation counting (ISO 22515:2021)
This standard specifies a method for the measurement of iron-55 and nickel-63 (55Fe and 63Ni)in all types of waters by liquid scintillation counting (LSC). The detection limit depends on the sample...
Water quality – Iron-55 – Test method using liquid scintillation counting (ISO/FDIS 22515:2021)
This standard specifies a method for the measurement of iron-55 and nickel-63 (55Fe and 63Ni)in all types of waters by liquid scintillation counting (LSC). The detection limit depends on the sample...
Water quality – Iron-55 – Test method using liquid scintillation counting (ISO/DIS 22515:2019)
This standard specifies a method for the measurement of iron-55 and nickel-63 (55Fe and 63Ni)in all types of waters by liquid scintillation counting (LSC). The detection limit depends on the sample...