DSF/PREN 50089

Cast resin partitions for metal enclosed gas-filled high-voltage switchgear and controlgear

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This document applies to pressurized partitions used in indoor and outdoor installations of high-voltage AC and DC switchgear and controlgear with rated voltages (Ur) above 1 kV AC / 1,5 kV DC and with design pressure higher than 300 kPa, where the gas is used principally for its dielectric and/or arc-quenching properties. Gases with insulating properties are dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases. The partitions comprise pressurized barriers in electrical equipment not necessarily limited to the following examples: - circuit-breakers; - switch-disconnectors; - disconnectors; - earthing switches; - current transformers; - voltage transformers; - surge arrestors; - busbars and connections; - cable connections / terminations - cable bushings - etc. Partitions which are only pressurized from one side are also covered. 1 kV AC / 1,5 kV DC means it is valid for the apparatus applied and where the partitions are installed, however, the application of voltages below 1 kV AC / 1,5 kV DC as in e.g. current and voltage transformer are not excluded. This document does not apply to high voltage bushings (see EN 60137, EN 61462 and EN 62155).

Document History

November 10, 2022
High-Voltage switchgear and controlgear – Insulating pressurised partitions for gas filled metal enclosures
This document applies to pressurized partitions used in indoor and outdoor installations of high-voltage AC and DC switchgear and controlgear with rated voltages (Ur) above 1 kV AC / 1,5 kV DC and...
September 6, 2005
Cast resin partitions for metal enclosed gas-filled high voltage switchgear and controlgear
Type of equipment: This standard applies to cast resin partitions pressurized with inert gases, for example sulfur hexafluoride or a mixture of gases such as sulfur hexafluoride and nitrogen used in...
September 6, 2005
Cast resin partitions for metal enclosed gas-filled high-voltage switchgear and controlgear
Type of equipement: This standard applies to cast resin partitions pressurized with inert gases, for example sulfur hexafluoride or a mixture of gases such as sulfur hexafluoride and nitrogen used in...
DSF/PREN 50089
Cast resin partitions for metal enclosed gas-filled high-voltage switchgear and controlgear
This document applies to pressurized partitions used in indoor and outdoor installations of high-voltage AC and DC switchgear and controlgear with rated voltages (Ur) above 1 kV AC / 1,5 kV DC and...
Advertisement