DSF/ISO/DIS 4126-10

Safety devices for protection against excessive pressure – Part 10: Sizing of safety valves and bursting discs for gas/liquid two-phase flow

pending, Most Current
Organization: DS
Status: pending
Page Count: 85
ICS Code (Protection against excessive pressure): 13.240
scope:

This part of ISO 4126 specifies the sizing of safety valves and bursting discs for gas/liquid two-phase flow in pressurized systems such as reactors, storage tanks, columns, heat exchangers, piping systems or transportation tanks/containers. The possible fluid states at the safety device inlet that can result in two-phase flow are given in Table 1. NOTE - The expression "safety valve" is a synonym for valves as described in ISO 4126-1, ISO 4126-4 and ISO 4126-5. The expression "bursting disc" is a synonym for bursting disc safety device as described in

Document History

DSF/ISO/DIS 4126-10
Safety devices for protection against excessive pressure – Part 10: Sizing of safety valves and bursting discs for gas/liquid two-phase flow
This part of ISO 4126 specifies the sizing of safety valves and bursting discs for gas/liquid two-phase flow in pressurized systems such as reactors, storage tanks, columns, heat exchangers, piping...
Advertisement