DSF/ISO/IEC FDIS 27036-1

Cybersecurity – Supplier relationships – Part 1: Overview and concepts

pending, Most Current
Organization: DS
Status: pending
Page Count: 21
ICS Code (IT Security): 35.030
scope:

ISO/IEC 27036-1:2014 is an introductory part of ISO/IEC 27036. It provides an overview of the guidance intended to assist organizations in securing their information and information systems within the context of supplier relationships. It also introduces concepts that are described in detail in the other parts of ISO/IEC 27036. ISO/IEC 27036-1:2014 addresses perspectives of both acquirers and suppliers.

Document History

DSF/ISO/IEC FDIS 27036-1
Cybersecurity – Supplier relationships – Part 1: Overview and concepts
ISO/IEC 27036-1:2014 is an introductory part of ISO/IEC 27036. It provides an overview of the guidance intended to assist organizations in securing their information and information systems within...
Information technology - Security techniques - Information security for supplier relationships - Part 1: Overview and concepts
This international standard is an introductory part of the multipart standard, ISO/IEC 27036, Information Security for Supplier Relationships. This standard, which is Part 1 of the multipart...
Advertisement