DS/ISO/IEC 19770-11
Information technology – IT asset management – Part 11: Requirements for bodies providing audit and certification of IT asset management systems
| Organization: | DS |
| Publication Date: | 15 June 2021 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
| ICS Code (Software): | 35.080 |
scope:
This document specifies requirements and provides guidance for certification bodies providing audit and certification of an ITAMS in accordance with ISO/IEC 19770-1. It does not change the requirements specified in ISO/IEC 19770-1. This document can also be used by accreditation bodies for the accreditation of certification bodies. However, this document does not specify requirements or provides guidance for accreditation bodies to audit certification bodies. A certification body providing ITAMS certification is expected to be able to demonstrate fulfilment of the requirements specified in this document, in addition to the requirements in ISO/IEC 17021-1.
Document History