DSF/PREN ISO 4126-10
Safety devices for protection against excessive pressure – Part 10: Sizing of safety valves and bursting discs for gas/liquid two-phase flow (ISO/DIS 4126-10:2021)
| Organization: | DS |
| Status: | pending |
| Page Count: | 86 |
| ICS Code (Protection against excessive pressure): | 13.240 |
scope:
This part of ISO 4126 specifies the sizing of safety valves and bursting discs for gas/liquid two-phase flow in pressurized systems such as reactors, storage tanks, columns, heat exchangers, piping systems or transportation tanks/containers. The possible fluid states at the safety device inlet that can result in two-phase flow are given in Table 1. NOTE - The expression "safety valve" is a synonym for valves as described in ISO 4126-1, ISO 4126-4 and ISO 4126-5. The expression "bursting disc" is a synonym for bursting disc safety device as described in ISO 4126-2, ISO 4126-3 and ISO 4126-6.
Document History