ISO - 23369

Hydraulic fluid power — Multi-pass method of evaluating filtration performance of a filter element under cyclic flow conditions

inactive
Organization: ISO
Publication Date: 1 June 2021
Status: inactive
Page Count: 42
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This document specifies:

a) A multi-pass filtration performance test under cyclic flow conditions with continuous contaminant injection for hydraulic fluid power filter elements.

b) A procedure for determining the contaminant capacity, particulate removal and differential pressure characteristics.

c) A test currently applicable to hydraulic fluid power filter elements that exhibit an average filtration ratio greater than or equal to 75 for particle sizes ≤25 μm(c), and a final test system reservoir gravimetric level of less than 200 mg/L. It is necessary to determine by validation the range of flow rates and the lower particle size limit that can be used in test facilities.

d) A test using ISO 12103-1 A3 medium test dust contaminant and a test fluid.

This document provides a test procedure that yields reproducible test data for appraising the filtration performance of a hydraulic fluid power filter element without influence of electrostatic charge.

This document is applicable to three test conditions:

1) Base upstream gravimetric level of 3 mg/L.

2) Base upstream gravimetric level of 10 mg/L.

3) Base upstream gravimetric level of 15 mg/L.

Document History

December 1, 2022
Hydraulic fluid power — Multi-pass method of evaluating filtration performance of a filter element under cyclic flow conditions
This document specifies: a) A multi-pass filtration performance test under cyclic flow conditions with continuous contaminant injection for hydraulic fluid power filter elements. b) A procedure for...
23369
June 1, 2021
Hydraulic fluid power — Multi-pass method of evaluating filtration performance of a filter element under cyclic flow conditions
This document specifies: a) A multi-pass filtration performance test under cyclic flow conditions with continuous contaminant injection for hydraulic fluid power filter elements. b) A procedure for...

References

Advertisement