ISO - 7823-3
Plastics — Poly(methyl methacrylate) sheets — Types, dimensions and characteristics — Part 3: Continuous cast sheets
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This document specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) continuous cast sheets for general-purpose use. The sheets can be colourless or coloured, and can be transparent, translucent or opaque.
The thickness range of the sheets covered by document is 1 mm to 10 mm.
Document History
7823-3
June 1, 2021
Plastics — Poly(methyl methacrylate) sheets — Types, dimensions and characteristics — Part 3: Continuous cast sheets
This document specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) continuous cast sheets for general-purpose use. The sheets can be colourless or coloured, and can be...
May 15, 2007
Plastics — Poly(methyl methacrylate) sheets — Types, dimensions and characteristics — Part 3: Continuous cast sheets
A description is not available for this item.
July 1, 2003
Plastics Poly(methyl methacrylate) sheets Types, dimensions and characteristics Part 3: Continuous cast sheets
A description is not available for this item.