ISO - TR 23476
Ergonomics — Application of ISO 11226, the ISO 11228 series and ISO/TR 12295 in the agricultural sector
| Organization: | ISO |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 142 |
| ICS Code (Ergonomics): | 13.180 |
scope:
This document is intended to be used alongside ISO/TR 12295, ISO 11226 and the ISO 11228 series in the agricultural sector. This document gives information on how existing standards can be used in a global sector such as agriculture where, albeit with different characteristics, biomechanical overload is a relevant aspect, WMSDs are common and specific preventive actions are needed.
The proposed project aims to:
1) define the user(s) and fields for its application (including non-experts in ergonomics);
2) provide examples of procedures for hazard identification, risk estimation or evaluation and risk reduction in different agricultural settings, through:
- more synthetic procedural schemes (main test);
- more analytical explanations of the procedures, through mathematical models and application examples, also with the use of specific free simple tools, in:
- Annex A (pre-mapping with ERGOCHECK);
- Annex B (evaluation of Multitask risk of biomechanical overload on typical agricultural macro-cycles, considering upper limbs repetitive movements, manual lifting and carrying, pushing-pulling);
- Annex C (study of awkward postures with criteria derived from the actual standards and scientific literature as TACOS method).
Document History