ISO/IEC 23090-5
Information technology — Coded representation of immersive media — Part 5: Visual volumetric video-based coding (V3C) and video-based point cloud compression (V-PCC)
inactive
| Organization: | ISO |
| Publication Date: | 1 June 2021 |
| Status: | inactive |
| Page Count: | 338 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
This document specifies the syntax, semantics and decoding for visual volumetric media using video‑based coding methods. This document also specifies processes that can be needed for reconstruction of visual volumetric media, which can also include additional processes such as post‑decoding, pre-reconstruction, post‑reconstruction and adaptation.
Document History
November 1, 2023
Information technology — Coded representation of immersive media — Part 5: Visual volumetric video-based coding (V3C) and video-based point cloud compression (V-PCC)
This document specifies the syntax, semantics, and decoding for visual volumetric media using video‑based coding methods. Furthermore, this document specifies processes that may be needed for...
ISO/IEC 23090-5
June 1, 2021
Information technology — Coded representation of immersive media — Part 5: Visual volumetric video-based coding (V3C) and video-based point cloud compression (V-PCC)
This document specifies the syntax, semantics and decoding for visual volumetric media using video‑based coding methods. This document also specifies processes that can be needed for reconstruction...