NEN - NVN-IEC/TS 60695-5-2

Fire hazard testing - Part 5-2: Corrosion damage effects of fire effluent - Summary and relevance of test methods

active, Most Current
Organization: NEN
Publication Date: 1 June 2021
Status: active
Page Count: 32
ICS Code (Test conditions and procedures in general): 19.020
ICS Code (Electrical engineering in general): 29.020
ICS Code (Other standards related to protection against fire): 13.220.99
scope:

This part of IEC 60695, which is a technical specification, gives a summary of the test methods that are used in the assessment of the corrosivity of fire effluent. It presents a brief summary of test methods in common use, either as international standards or national or industry standards. It includes special observations on their relevance, for electrotechnical products and their materials, to real fire scenarios and gives recommendations on their use.

One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications. The requirements, test methods or test conditions of this publication will not apply unless specifically referred to or included in the relevant publications.

Document History

NVN-IEC/TS 60695-5-2
June 1, 2021
Fire hazard testing - Part 5-2: Corrosion damage effects of fire effluent - Summary and relevance of test methods
This part of IEC 60695, which is a technical specification, gives a summary of the test methods that are used in the assessment of the corrosivity of fire effluent. It presents a brief summary of...

References

Advertisement