DIN EN 4884

Aerospace series - Steel X3CrNiMoAl (13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bars for machining - a or D ≤ 200 mm - 1200 MPa ≤ Rm ≤ 1350 MPa; German and English version prEN 4884:2021

inactive
Organization: DIN
Publication Date: 1 July 2021
Status: inactive
Page Count: 21
ICS Code (Steels): 49.025.10

Document History

March 1, 2023
Aerospace series - Steel X3CrNiMoAl (1.4534) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bars for machining - a or D ≤ 200 mm - 1 200 MPa ≤ Rm ≤ 1 350 MPa; German and English version EN 4884:2022
A description is not available for this item.
DIN EN 4884
July 1, 2021
Aerospace series - Steel X3CrNiMoAl (13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bars for machining - a or D ≤ 200 mm - 1200 MPa ≤ Rm ≤ 1350 MPa; German and English version prEN 4884:2021
A description is not available for this item.
Advertisement