DS/ISO 21500

Project, programme and portfolio management – Context and concepts

active, Most Current
Organization: DS
Publication Date: 21 June 2021
Status: active
Page Count: 22
ICS Code (Research and development): 03.100.40
scope:

This document specifies the organizational context and underlying concepts for undertaking project, programme and portfolio management. It also provides guidance for organizations to adopt or improve project, programme and portfolio management using the standards prepared by ISO/TC 258. This document is applicable to most organizations, including public and private organizations and it is not dependent on the size and type of the organization. It is also applicable to any project, programme and portfolio, regardless of complexity, size or duration. Further guidance on project, programme and portfolio management, and the governance thereof, is given in ISO 21502, ISO 21503, ISO 21504 and ISO 21505.

Document History

DS/ISO 21500
June 21, 2021
Project, programme and portfolio management – Context and concepts
This document specifies the organizational context and underlying concepts for undertaking project, programme and portfolio management. It also provides guidance for organizations to adopt or improve...
September 27, 2013
Guidance on project management
This International Standard provides overarching guidance for project management. This International Standard may be used by any type of organization, including public, private or community...
September 27, 2012
Guidance on project management
This International Standard provides overarching guidance for project management. This International Standard may be used by any type of organization, including public, private or community...
Guidance on project management
This International Standard provides guidance for project management and can be used by any type of organization, including public, private or community organizations, and for any type of project,...

References

Advertisement