DS/ISO 3452-2

Non-destructive testing – Penetrant testing – Part 2: Testing of penetrant materials

active, Most Current
Organization: DS
Publication Date: 21 June 2021
Status: active
Page Count: 34
ICS Code (Non-destructive testing): 19.100
scope:

This document specifies the technical requirements and test procedures for penetrant materials for their type testing and batch testing. This document covers the temperature range from 10 °C to 50 °C. Additional tests in ISO 3452-5 or ISO 3452-6 can be required outside this range. On-site control tests and methods are detailed in ISO 3452‑1.

Document History

DS/ISO 3452-2
June 21, 2021
Non-destructive testing – Penetrant testing – Part 2: Testing of penetrant materials
This document specifies the technical requirements and test procedures for penetrant materials for their type testing and batch testing. This document covers the temperature range from 10 °C to...
Advertisement