DS/ISO 19980

Ophthalmic instruments – Corneal topographers

active, Most Current
Organization: DS
Publication Date: 21 June 2021
Status: active
Page Count: 30
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This document specifies minimum requirements for instruments and systems that fall into the class of corneal topographers (CTs). It also specifies tests and procedures to verify that a system or instrument complies with this document and thus qualifies as a CT according to this document. It also specifies tests and procedures that allow the verification of capabilities of systems that are beyond the minimum requirements for CTs. This document defines terms that are specific to the characterization of the corneal shape so that they may be standardized throughout the field of vision care. This document is applicable to instruments, systems and methods that are intended to measure the surface shape of the cornea of the human eye. NOTE      The measurements can be of the curvature of the surface in local areas, three-dimensional topographical measurements of the surface or other more global parameters used to characterize the surface. This document is not applicable to ophthalmic instruments classified as ophthalmometers.

Document History

DS/ISO 19980
June 21, 2021
Ophthalmic instruments – Corneal topographers
This document specifies minimum requirements for instruments and systems that fall into the class of corneal topographers (CTs). It also specifies tests and procedures to verify that a system or...
Advertisement