DSF/PREN IEC 63182-5

Magnetic powder cores – Guidelines on dimensions and the limits of surface irregularities – Part 5: Cylinder-cores

inactive
Organization: DS
Status: inactive
Page Count: 12
scope:

This part of IEC 63182 specifies the preferred range of the dimensions that are important for mechanical interchangeability and the guidelines on allowable limits of surface irregularities for cylinder-cores made of metallic magnetic powder. This document is a specification useful in the negotiations between magnetic powder core suppliers and users about surface irregularities. The use of "derived" standards which give more detailed specifications of component parts while still permitting compliance with this standard is discussed in Annex A.

Document History

January 24, 2022
Magnetic powder cores – Guidelines on dimensions and the limits of surface irregularities – Part 5: Cylinder-cores
IEC 63182-5:2021 specifies the preferred range of the dimensions that are of importance for mechanical interchangeability and gives the guidelines on allowable limits of surface irregularities for...
DSF/PREN IEC 63182-5
Magnetic powder cores – Guidelines on dimensions and the limits of surface irregularities – Part 5: Cylinder-cores
This part of IEC 63182 specifies the preferred range of the dimensions that are important for mechanical interchangeability and the guidelines on allowable limits of surface irregularities for...
Advertisement