DS/ISO 14632

Extruded sheets of polyethylene (PE-HD) – Requirements and test methods

active, Most Current
Organization: DS
Publication Date: 21 June 2021
Status: active
Page Count: 18
ICS Code (Films and sheets): 83.140.10
scope:

This document specifies the requirements and test methods for solid flat extruded sheets of polyethylene homopolymers (PE-HD) without fillers or reinforcing materials. This document is applicable only to thicknesses of 0,5 mm to 40 mm. It also applies to PE-HD sheet in rolled form.

Document History

DS/ISO 14632
June 21, 2021
Extruded sheets of polyethylene (PE-HD) – Requirements and test methods
This document specifies the requirements and test methods for solid flat extruded sheets of polyethylene homopolymers (PE-HD) without fillers or reinforcing materials. This document is applicable...
Advertisement