DSF/ISO/FDIS 23591
Acoustic quality criteria for music rehearsal rooms and spaces
| Organization: | DS |
| Status: | pending |
| Page Count: | 39 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
scope:
This document specifies differentiated criteria for acoustic conditions and characteristics for spaces used for music rehearsal. The criteria are specified for different types of music, regardless of the type of building in which the spaces are located. The document provides criteria for room acoustics in spaces used for music rehearsal, whether this is the primary use of the spaces or they are multipurpose spaces. Together with the acoustic criteria, requirements are given for net room height, net room volume and net area. Criteria for acoustic conditions are differentiated on the basis of three music types: amplified music, quiet music and loud music. Definitions of these are given in Clause 3. The document is intended to be used in the planning of new buildings and the refurbishment of existing ones. The document can also be used to assess the suitability of existing spaces for different musical purposes. The document can be used for the adjustment of rooms and spaces whose primary purpose is not music rehearsal such as sports halls, classrooms, assembly halls, multi-purpose rooms, etc. Flexible acoustic solutions can be used in order to cover several purposes of use. The criteria in this document are not intended to be applied to large, specialized concert halls, opera venues and similar spaces which are basically designed for concerts and performances. The document does not deal with the need for logistics, storage rooms for instruments and other key support functions relating to music rehearsal. Sound insulation criteria are not included in this document.
Document History