ISO/IEC 9797-2
Information security — Message authentication codes (MACs) — Part 2: Mechanisms using a dedicated hash-function
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (IT Security): | 35.030 |
scope:
This document specifies MAC algorithms that use a secret key and a hash-function (or its round-function or sponge function) to calculate an m-bit MAC. These mechanisms can be used as data integrity mechanisms to verify that data has not been altered in an unauthorized manner.
NOTE A general framework for the provision of integrity services is specified in ISO/IEC 10181-6.
Document History
ISO/IEC 9797-2
June 1, 2021
Information security — Message authentication codes (MACs) — Part 2: Mechanisms using a dedicated hash-function
This document specifies MAC algorithms that use a secret key and a hash-function (or its round-function or sponge function) to calculate an m-bit MAC. These mechanisms can be used as data integrity...
May 1, 2011
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 2: Mechanisms using a dedicated hash-function
This part of ISO/IEC 9797 specifies three MAC algorithms that use a secret key and a hash-function (or its round-function) with an n-bit result to calculate an m-bit MAC. These mechanisms can be used...
May 1, 2011
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 2: Mechanisms using a dedicated hash-function
— This part of ISO/IEC 9797 specifies three MAC algorithms that use a secret key and a hash-function (or its round-function) with an n-bit result to calculate an m-bit MAC. These mechanisms can be...
June 1, 2002
Information Technology - Security Techniques - Message Authentication Codes (MACs) - Part 2: Mechanisms Using a Dedicated Hash-Function
A description is not available for this item.