ISO - 8130-6
Coating powders — Part 6: Determination of gel time of thermosetting coating powders at a given temperature
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document specifies a method for determining the time for a thermosetting coating powder to gel at a specified temperature. A method is described for checking batch to batch variation and for the quality control of a given coating powder.
The method is not applicable to coating powders with ultra-short gel times (less than 15 s).
Document History
8130-6
June 1, 2021
Coating powders — Part 6: Determination of gel time of thermosetting coating powders at a given temperature
This document specifies a method for determining the time for a thermosetting coating powder to gel at a specified temperature. A method is described for checking batch to batch variation and for the...
May 1, 1998
Coating Powders - Part 6: Determination of Gel Time of Thermosetting Coating Powders at a Given Temperature AMENDMENT 1
A description is not available for this item.
December 15, 1992
Coating Powders - Part 6: Determination of Gel Time of Thermosetting Coating Powders at a Given Temperature
A description is not available for this item.