ISO - 8130-3

Coating powders — Part 3: Determination of density by liquid displacement pycnometer

active, Most Current
Organization: ISO
Publication Date: 1 June 2021
Status: active
Page Count: 10
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a liquid displacement pycnometer method for the determination of the density of coating powders. The method is based on a determination of the mass and the volume of a test portion.

Coating powders with density <1 g/cm3, can be measured in accordance with ISO 1183-1 and the appropriate method, by agreement.

Document History

8130-3
June 1, 2021
Coating powders — Part 3: Determination of density by liquid displacement pycnometer
This document specifies a liquid displacement pycnometer method for the determination of the density of coating powders. The method is based on a determination of the mass and the volume of a test...
January 1, 1992
Coating Powders - Part 3: Determination of Density by Liquid Displacement Pyknometer
A description is not available for this item.

References

Advertisement