ISO - 8130-10

Coating powders — Part 10: Determination of deposition efficiency

active, Most Current
Organization: ISO
Publication Date: 1 June 2021
Status: active
Page Count: 10
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for determining the mass fraction in per cent (%) of a sprayed coating powder which is deposited on a test item under known spray gun and environmental conditions.

The method is applicable to powders applied by corona or tribo charging and can be used to compare the deposition efficiency of different powders with the same or different gun with the same powder.

This method is only used for comparison when powders or guns are evaluated consecutively, as the influence of the environment and the equipment can vary significantly with time and location.

Document History

8130-10
June 1, 2021
Coating powders — Part 10: Determination of deposition efficiency
This document specifies a method for determining the mass fraction in per cent (%) of a sprayed coating powder which is deposited on a test item under known spray gun and environmental conditions....
May 1, 1998
Coating Powders - Part 10: Determination of Deposition Efficiency
A description is not available for this item.

References

Advertisement