ASTM International - ASTM B953-21

Standard Practice for Sampling Magnesium and Magnesium Alloys for Spectrochemical Analysis

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2021
Status: active
Page Count: 4
ICS Code (Chemical analysis of metals): 77.040.30
ICS Code (Magnesium and magnesium alloys): 77.120.20
significance And Use:

4.1 This practice, used in conjunction with the following quantitative atomic emission spectrochemical test method, B954, is suitable for use in manufacturing control, material or product... View More

scope:

1.1 This practice describes the sampling of magnesium and magnesium-base alloys to obtain a chill-cast sample suitable for quantitative atomic emission spectrochemical analysis. The disk in the region to be excited is representative of the melt and gives a repeatability of results that approach that of the reference materials used.

1.2 This practice describes the procedure for representative sampling of molten metal.

1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses after SI units are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Specific Warning Statements are given in 5.1.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM B953-21
May 1, 2021
Standard Practice for Sampling Magnesium and Magnesium Alloys for Spectrochemical Analysis
1.1 This practice describes the sampling of magnesium and magnesium-base alloys to obtain a chill-cast sample suitable for quantitative atomic emission spectrochemical analysis. The disk in the...
May 1, 2013
Standard Practice for Sampling Magnesium and Magnesium Alloys for Spectrochemical Analysis
1.1 This practice describes the sampling of magnesium and magnesium-base alloys to obtain a chill-cast sample suitable for quantitative atomic emission spectrochemical analysis. The disk in the...
June 1, 2007
Standard Practice for Sampling Magnesium and Magnesium Alloys for Spectrochemical Analysis
1.1 This practice describes the sampling of magnesium and magnesium-base alloys to obtain a chill-cast sample suitable for quantitative atomic emission spectrochemical analysis. The disk in the...
Advertisement