ASTM International - ASTM C910-16(2021)

Standard Test Method for Bond and Cohesion of One-Part Elastomeric Solvent Release-Type Sealants

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2021
Status: inactive
Page Count: 3
ICS Code (Rubber): 83.060
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This test method determines the bond and cohesion of one-part, elastomeric, solvent release-type sealants after high- and low-temperature aging.

1.2 The subcommittee with jurisdiction is not aware of any similar ISO standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

Note 1: Currently there is no ISO standard similar to this test method.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This test method details the standard procedures for the determination of the bond and cohesion of one-part elastomeric solvent release-type sealants after high- and low-temperature aging. The... View More

Document History

April 1, 2026
Standard Test Method for Bond and Cohesion of One-Part Elastomeric Solvent Release-Type Sealants
1.1 This test method determines the bond and cohesion of one-part, elastomeric, solvent release-type sealants after high- and low-temperature aging. 1.2 The subcommittee with jurisdiction is not...
ASTM C910-16(2021)
May 1, 2021
Standard Test Method for Bond and Cohesion of One-Part Elastomeric Solvent Release-Type Sealants
1.1 This test method determines the bond and cohesion of one-part, elastomeric, solvent release-type sealants after high- and low-temperature aging. 1.2 The subcommittee with jurisdiction is not...
January 15, 2016
Standard Test Method for Bond and Cohesion of One-Part Elastomeric Solvent Release-Type Sealants
1.1 This test method determines the bond and cohesion of one-part, elastomeric, solvent release-type sealants after high- and low-temperature aging. 1.2 The subcommittee with jurisdiction is not...
December 1, 2011
Standard Test Method for Bond and Cohesion of One-Part Elastomeric Solvent Release-Type Sealants
1.1 This test method determines the bond and cohesion of one-part, elastomeric, solvent release-type sealants after high- and low-temperature aging. 1.2 The subcommittee with jurisdiction is not...
January 1, 2006
Standard Test Method for Bond and Cohesion of One-Part Elastomeric Solvent Release-Type Sealants
1.1 This test method determines the bond and cohesion of one-part, elastomeric, solvent release-type sealants after high- and low-temperature aging. 1.2 The subcommittee with jurisdiction is not...
May 10, 2003
Standard Test Method for Bond and Cohesion of One-Part Elastomeric Solvent Release-Type Sealants
1.1 This test method determines the bond and cohesion of one-part, elastomeric, solvent release-type sealants after high- and low-temperature aging. 1.2 The subcommittee with jurisdiction is not...
January 1, 1993
Standard Test Method for Bond and Cohesion of One-Part Elastomeric Solvent Release-Type Sealants
1.1 This test method determines the bond and cohesion of one-part, elastomeric, solvent release-type sealants after high- and low-temperature aging. 1.2 This standard does not purport to address all...
Advertisement