ASTM International - ASTM D3808-01(2021)

Standard Test Method for Qualitative Determination of Adhesion of Adhesives to Substrates by Spot Adhesion

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2021
Status: active
Page Count: 2
ICS Code (Adhesives): 83.180
significance And Use:

5.1 This is a quick, simple, and inexpensive test method for qualitatively determining, without the need to prepare bonded test specimens, whether the adhesive under consideration will bond to a... View More

scope:

1.1 This test method covers a simple qualitative procedure for quickly screening whether an adhesive will, under recommended application conditions, bond to a given substrate without actually making bonded assemblies.

1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D3808-01(2021)
April 1, 2021
Standard Test Method for Qualitative Determination of Adhesion of Adhesives to Substrates by Spot Adhesion
5.1 This is a quick, simple, and inexpensive test method for qualitatively determining, without the need to prepare bonded test specimens, whether the adhesive under consideration will bond to a...
July 1, 2013
Standard Test Method for Qualitative Determination of Adhesion of Adhesives to Substrates by Spot Adhesion
5.1 This is a quick, simple, and inexpensive test method for qualitatively determining, without the need to prepare bonded test specimens, whether the adhesive under consideration will bond to a...
October 1, 2007
Standard Test Method for Qualitative Determination of Adhesion of Adhesives to Substrates by Spot Adhesion
This is a quick, simple, and inexpensive test method for qualitatively determining, without the need to prepare bonded test specimens, whether the adhesive under consideration will bond to a...
October 10, 2001
Standard Test Method for Qualitative Determination of Adhesion of Adhesives to Substrates by Spot Adhesion
1.1 This test method covers a simple qualitative procedure for quickly screening whether an adhesive will, under recommended application conditions, bond to a given substrate without actually making...
October 10, 2001
Standard Test Method for Qualitative Determination of Adhesion of Adhesives to Substrates by Spot Adhesion
1.1 This test method covers a simple qualitative procedure for quickly screening whether an adhesive will, under recommended application conditions, bond to a given substrate without actually making...
Advertisement