GMW18419

Acoustic Wheelhouse Liner Moisture Barrier Film

active, Most Current
Organization: GMW
Publication Date: 1 June 2021
Status: active
Page Count: 3
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This material shall be comprised of a film which is impermeable to moisture and resistant to engine compartment fluids when applied to and which will adhere to Acoustic Wheel Liner Materials per GMW16225 to create a system that meets all performance requirements of GMW16225 Class 1.

Symbols.

Not applicable.

Applicability.

This standard applies to water-impermeable films to be applied onto acoustic wheel liner textile materials to enable parts made from such materials to be impermeable to moisture.

Type I: Linear Low Density Polyethylene/Low Density Polyethylene (LLDPE/LDPE).

Type II: Polyester/Polyester (PET/PET).

Type III: Polyamide/Polyethylene (PA/PE).

Document History

GMW18419
June 1, 2021
Acoustic Wheelhouse Liner Moisture Barrier Film
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement