DLA - DESC-DWG-09027 REV A
CAPACITOR, FIXED, CERAMIC, CHIP, TIGHT TOLERANCE, THIN FILM, 1210
| Organization: | DLA |
| Publication Date: | 28 June 2021 |
| Status: | active |
| Page Count: | 12 |
scope:
Scope.
This drawing and MIL-PRF-55681 describe the requirements for capacitors, ceramic, chip. These capacitors are composed of a single or double layer dielectric thin film and are of smaller size with lower voltages and tighter tolerances than those currently offered in MIL-PRF-55681.
intended Use:
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History