FORD - WSS-M99P32-E1

PERFORMANCE, ACOUSTICAL AND INSULATORS, INTERIOR ASSEMBLIES

inactive
Organization: FORD
Publication Date: 23 March 2021
Status: inactive
Page Count: 7
scope:

This specification defines the minimum durability requirements of all interior, luggage compartment, and climate control sound absorption/insulation applications, where various materials are combined to provide an assembly having acoustical sound absorption/barrier/insulation and/or functional features. This does not include engine (hood) compartment insulators, thermal insulators, and/or exhaust shields. In addition, ultra-high temperature parts exposed to heat from turbochargers, EGR systems, exhaust pipes, fender stuffers and quarter wheelhouse insulators are not included.

Document History

March 4, 2022
PERFORMANCE, ACOUSTICAL AND INSULATORS, INTERIOR ASSEMBLIES
This specification defines the minimum durability requirements of all interior, luggage compartment, and climate control sound absorption/insulation applications, where various materials are combined...
January 13, 2022
PERFORMANCE, ACOUSTICAL AND INSULATORS, INTERIOR ASSEMBLIES
This specification defines the minimum durability requirements of all interior, luggage compartment, and climate control sound absorption/insulation applications, where various materials are combined...
WSS-M99P32-E1
March 23, 2021
PERFORMANCE, ACOUSTICAL AND INSULATORS, INTERIOR ASSEMBLIES
This specification defines the minimum durability requirements of all interior, luggage compartment, and climate control sound absorption/insulation applications, where various materials are combined...
November 6, 2020
PERFORMANCE, ACOUSTICAL AND INSULATORS, INTERIOR ASSEMBLIES ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the minimum durability requirements of all interior, luggage compartment, and climate control sound absorption/insulation applications, where various materials are combined...
July 27, 2017
PERFORMANCE, ACOUSTICAL AND INSULATORS, INTERIOR ASSEMBLIES ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the minimum durability requirements of all interior, luggage compartment, and climate control sound absorption/insulation applications, where various materials are combined...
February 16, 2017
PERFORMANCE, ACOUSTICAL AND INSULATORS, INTERIOR ASSEMBLIES ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the minimum durability requirements of all interior, luggage compartment, and climate control sound absorption/insulation applications, where various materials are combined...

References

Advertisement