AENOR - UNE-EN IEC 61326-2-4
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9 (Endorsed by Asociación Española de Normalización in July of 2021.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Electromagnetic compatibility (EMC)): | 33.100 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): | 17.220 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
UNE-EN IEC 61326-2-4
July 1, 2021
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9 (Endorsed by Asociación Española de Normalización in July of 2021.)
A description is not available for this item.