DS/IEC TS 63236-1
Direct current (DC) appliance couplers for information and communication technology (ICT) equipment installed in data centres and telecom central offices – Part 1: 2,6 kW system
active, Most Current
| Organization: | DS |
| Publication Date: | 28 June 2021 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ICS Code (Electrical accessories in general): | 29.120.01 |
scope:
IEC TS 63236-1:2021(E) applies to DC appliance couplers for class I equipment with two active contacts plus an earthing contact, a rated power of 2,6 kW and a rated voltage range from 294 V to 400 V DC. They are intended to power DC information and communication technology equipment only, as specified in IEC 62368‑1.
Document History
DS/IEC TS 63236-1
June 28, 2021
Direct current (DC) appliance couplers for information and communication technology (ICT) equipment installed in data centres and telecom central offices – Part 1: 2,6 kW system
IEC TS 63236-1:2021(E) applies to DC appliance couplers for class I equipment with two active contacts plus an earthing contact, a rated power of 2,6 kW and a rated voltage range from 294 V to 400 V...
Direct current (DC) appliance couplers for information and communication technology (ICT) equipment installed in data centers and telecom central offices – Part 1: 2.6 kW system
This part of lEC 63236, which is a Technical Specification, applies to d.c. appliance couplers for class I equipment with two active contacts plus an earthing contact, a rated power of 2,6 kW and a...