DS/EN IEC 60974-13

Arc welding equipment – Part 13: Welding current return clamp

active, Most Current
Organization: DS
Publication Date: 21 June 2021
Status: active
Page Count: 20
ICS Code (Welding equipment): 25.160.30
scope:

This part of IEC 60974 is applicable to WELDING CURRENT RETURN CLAMPS for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This document is not applicable to WELDING CURRENT RETURN CLAMPS for underwater welding and plasma cutting. This document specifies safety and performance requirements of WELDING CURRENT RETURN CLAMPS. This document does not specify requirements for welding cables.

Document History

DS/EN IEC 60974-13
June 21, 2021
Arc welding equipment – Part 13: Welding current return clamp
This part of IEC 60974 is applicable to WELDING CURRENT RETURN CLAMPS for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This document is not...
Arc welding equipment – Part 13: Welding clamp
This part of IEC 60974 is applicable to WELDING CURRENT RETURN CLAMPs for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This part of IEC 60974...

References

Advertisement