DS/ISO/IEC 9797-2

Information security – Message authentication codes (MACs) – Part 2: Mechanisms using a dedicated hash-function

active, Most Current
Organization: DS
Publication Date: 28 June 2021
Status: active
Page Count: 62
ICS Code (IT Security): 35.030
scope:

This document specifies MAC algorithms that use a secret key and a hash-function (or its round-function or sponge function) to calculate an m-bit MAC. These mechanisms can be used as data integrity mechanisms to verify that data has not been altered in an unauthorized manner. NOTE       A general framework for the provision of integrity services is specified in ISO/IEC 10181‑6.

Document History

DS/ISO/IEC 9797-2
June 28, 2021
Information security – Message authentication codes (MACs) – Part 2: Mechanisms using a dedicated hash-function
This document specifies MAC algorithms that use a secret key and a hash-function (or its round-function or sponge function) to calculate an m-bit MAC. These mechanisms can be used as data integrity...
June 28, 2011
Information technology – Security techniques – Message Authentication Codes (MACs) – Part 2: Mechanisms using a dedicated hash-function
This part of ISO/IEC 9797 specifies three MAC algorithms that use a secret key and a hash-function (or its round-function) with an n-bit result to calculate an m-bit MAC. These mechanisms can be used...
August 23, 2002
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 2: Mechanisms using a dedicated hash-function
This part of ISO/IEC 9797 specifies three MAC algorithms that use a secret key and a hash-function (or its round-function) with an n-bit result to calculate an m-bit MAC. These mechanisms can be used...
Advertisement