DS/ISO 17555
Plastics – Film and sheeting – Biaxially oriented polypropylene (PP) films
active, Most Current
| Organization: | DS |
| Publication Date: | 28 June 2021 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This document specifies the requirements for biaxially oriented polypropylene (PP) films, which are mainly used for packaging. The film can be used alone or in laminates with other films. This document applies only to films composed of more than 95 % (by mass) of polypropylene.
Document History
DS/ISO 17555
June 28, 2021
Plastics – Film and sheeting – Biaxially oriented polypropylene (PP) films
This document specifies the requirements for biaxially oriented polypropylene (PP) films, which are mainly used for packaging. The film can be used alone or in laminates with other films. This...
Plastics -- Film and sheeting -- Biaxially oriented polypropylene (PP) films
This document specifies the requirements for biaxially oriented polypropylene (PP) films, which are mainly used for packaging. The film can be used alone or in laminates with other films. This...