DS/IEC 61097-2
Global maritime distress and safety system (GMDSS) – Part 2: Cospas-Sarsat EPIRB – Emergency position indicating radio beacon operating on 406 MHz – Operational and performance requirements, methods of testing and required test results
| Organization: | DS |
| Publication Date: | 28 June 2021 |
| Status: | active |
| Page Count: | 92 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
IEC 61097-2:2021(E) specifies the minimum performance requirements, technical characteristics and type-testing requirements of the emergency position-indicating radio beacon used in the Cospas-Sarsat satellite system (EPIRB), as required by the International Convention for Safety of Life at Sea (SOLAS) as amended, and which is associated with IEC 60945. When a requirement in this document is different from the requirements in IEC 60945 or other standards, the requirement in this document takes precedence. This document incorporates the performance standards of IMO Resolution MSC.471(101), the International Telecommunication Union (ITU) Radio Regulations as well as the technical characteristics for such transmitters contained in Recommendation ITU-R M.633, and takes account of the general requirements contained in IMO Resolution A.694(17). This document also includes minimum performance standards for a non-float-free EPIRB without float-free release mechanism (see Annex C).
Document History