DS/EN ISO 20743

Textiles – Determination of antibacterial activity of textile products (ISO 20743:2021)

active, Most Current
Organization: DS
Publication Date: 28 June 2021
Status: active
Page Count: 46
ICS Code (Other standards related to microbiology): 07.100.99
ICS Code (Textiles in general): 59.080.01
scope:

This International Standard specifies quantitative test methods to determine the antibacterial activity of all antibacterial textile products including nonwovens. This International Standard is applicable to all textile products, including cloth, wadding, thread and material for clothing, bedclothes, home furnishings and miscellaneous goods, regardless of the type of antibacterial agent used (organic, inorganic, natural or man-made) or the method of application (builtin, after-treatment or grafting). Based on the intended application and on the environment in which the textile product is to be used and also on the surface properties of the textile properties, the user can select the most suitable of the following three inoculation methods on determination of antibacterial activity: a) absorption method (an evaluation method in which the test bacterial suspension is inoculated directly onto specimens); b) transfer method (an evaluation method in which test bacteria are placed on an agar plate and transferred onto specimens); c) printing method (an evaluation method in which test bacteria are placed on a filter and printed onto specimens). The colony plate count method and the ATP (ATP = Adenosine Tri-phosphate) luminescence method are also specified for measuring the enumeration of bacteria.

Document History

DS/EN ISO 20743
June 28, 2021
Textiles – Determination of antibacterial activity of textile products (ISO 20743:2021)
This International Standard specifies quantitative test methods to determine the antibacterial activity of all antibacterial textile products including nonwovens. This International Standard is...
July 29, 2013
Textiles – Determination of antibacterial activity of textile products
This International Standard specifies quantitative test methods to determine the antibacterial activity of antibacterial all textile products including nonwovens. This International Standard is...
September 25, 2007
Textiles - Determination of antibacterial activity of antibacterial finished products
This International Standard specifies quantitative test methods to determine the antibacterial activity of antibacterial finished textile products including nonwovens. This International Standard is...
Textiles – Determination of antibacterial activity of textile products (ISO/DIS 20743:2020)
This International Standard specifies quantitative test methods to determine the antibacterial activity of all antibacterial textile products including nonwovens. This International Standard is...
Textiles – Determination of antibacterial activity of textile products (ISO/FDIS 20743:2021)
This International Standard specifies quantitative test methods to determine the antibacterial activity of all antibacterial textile products including nonwovens. This International Standard is...
Textiles - Determination of antibacterial activity of textile products (ISO/FDIS 20743:2013)
This International Standard specifies quantitative test methods to determine the antibacterial activity of antibacterial all textile products including nonwovens. This International Standard is...
Textiles - Determination of antibacterial activity of textile products (ISO/DIS 20743:2012)
This International Standard specifies quantitative test methods to determine the antibacterial activity of antibacterial all textile products including nonwovens. This International Standard is...
Advertisement