DS/ISO 7823-3
Plastics – Poly(methyl methacrylate) sheets – Types, dimensions and characteristics – Part 3: Continuous cast sheets
active, Most Current
| Organization: | DS |
| Publication Date: | 29 June 2021 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This document specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) continuous cast sheets for general-purpose use. The sheets can be colourless or coloured, and can be transparent, translucent or opaque. The thickness range of the sheets covered by document is 1 mm to 10 mm.
Document History
DS/ISO 7823-3
June 29, 2021
Plastics – Poly(methyl methacrylate) sheets – Types, dimensions and characteristics – Part 3: Continuous cast sheets
This document specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) continuous cast sheets for general-purpose use. The sheets can be colourless or coloured, and can be...