CEI - EN 50291-1/EC

Gas detectors - Electrical apparatus for the detection of carbon monoxide in domestic premises Part 1: Test methods and performance requirements

active, Most Current
Organization: CEI
Publication Date: 1 May 2021
Status: active
Page Count: 4
ICS Code (Alarm and warning systems): 13.320

Document History

EN 50291-1/EC
May 1, 2021
Gas detectors - Electrical apparatus for the detection of carbon monoxide in domestic premises Part 1: Test methods and performance requirements
A description is not available for this item.
October 1, 2018
Gas detectors - Electrical apparatus for the detection of carbon monoxide in domestic premises Part 1: Test methods and performance requirements
This European Standard specifies general requirements for the construction, testing and performance of electrically operated carbon monoxide gas detection apparatus, designed for continuous operation...
November 1, 2012
Electrical apparatus for the detection of carbon monoxide in domestic premises Part 1: Test methods and performance requirements
A description is not available for this item.
May 1, 2011
Electrical apparatus for the detection of carbon monoxide in domestic premises Part 1: Test methods and performance requirements
La presente Norma fa parte della serie EN 50291 relativa agli apparecchi elettrici per la rivelazione di monossido di carbonio in ambienti domestici. In particolare questa Norma contiene le...
Advertisement