CEI - EN IEC 60598-2-23

Luminaires Part 2-23: Particular requirements - Extra-low-voltage lighting systems for ELV light sources

active, Most Current
Organization: CEI
Publication Date: 1 May 2021
Status: active
Page Count: 24
ICS Code (Luminaires): 29.140.40
scope:

This part of IEC 60598 specifies requirements for extra-low-voltage lighting systems for ELV light sources, intended for ordinary interior use on supply voltages not exceeding 1 000 V. The luminaires, being connected in parallel, are supplied via freely suspended continuous supporting conductors or profiles, the current in the ELV part of the system not exceeding 25 A.

Document History

EN IEC 60598-2-23
May 1, 2021
Luminaires Part 2-23: Particular requirements - Extra-low-voltage lighting systems for ELV light sources
This part of IEC 60598 specifies requirements for extra-low-voltage lighting systems for ELV light sources, intended for ordinary interior use on supply voltages not exceeding 1 000 V. The...

References

Advertisement