CEI - EN IEC 60747-5-5
Semiconductor devices Part 5-5: Optoelectronic devices - Photocouplers
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 May 2021 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
scope:
This part of IEC 60747 specifies the terminology, essential ratings, characteristics, safety tests, as well as the measuring methods for photocouplers.
NOTE The term "optocoupler" can also be used instead of "photocoupler".
Document History
EN IEC 60747-5-5
May 1, 2021
Semiconductor devices Part 5-5: Optoelectronic devices - Photocouplers
This part of IEC 60747 specifies the terminology, essential ratings, characteristics, safety tests, as well as the measuring methods for photocouplers.
NOTE The term "optocoupler" can also be used...
January 1, 2016
Semiconductor devices - Discrete devices Part 5-5: Optoelectronic devices - Photocouplers
FOREWORD
This amendment has been prepared by subcommittee 47E: Discrete semiconductor devices, of IEC technical committee 47: Semiconductor devices.
Full information on the voting for the approval...
February 1, 2012
Semiconductor devices - Discrete devices Part 5-5: Optoelectronic devices - Photocouplers
This part of IEC 60747 gives the terminology, essential ratings, characteristics, safety tests as well as the measuring methods for photocouplers (or optocouplers).
NOTE The word "optocoupler" can...