CEI - EN IEC 61757-4-3

Fibre optic sensors Part 4-3: Electric current measurement - Polarimetric method

active
Organization: CEI
Publication Date: 1 May 2021
Status: active
Page Count: 58
ICS Code (Other fibre optic equipment): 33.180.99
scope:

This part of IEC 61757 defines terminology, structure, and a characteristic test method of an optical current sensor using the polarimetric method. It addresses the current sensing element only and not the additional devices that are unique to each application. Generic specifications for fibre optic sensors are defined in IEC 61757.

As the specifications of optical polarimetric fibre current sensors required by each user vary depending on the application, this document does not define the required performance values. The required performance values are defined when designing a sensor according to the specific application.

Document History

January 1, 2023
Fibre optic sensors Part 4-3: Electric current measurement - Polarimetric method
A description is not available for this item.
EN IEC 61757-4-3
May 1, 2021
Fibre optic sensors Part 4-3: Electric current measurement - Polarimetric method
This part of IEC 61757 defines terminology, structure, and a characteristic test method of an optical current sensor using the polarimetric method. It addresses the current sensing element only and...

References

Advertisement