NEN-EN 15354

Plastics - Extruded and/or calendered, non-reinforced film and sheeting made of plasticized poly(vinyl chloride) (PVC-P) - Characterisation and designation

inactive
Organization: NEN
Publication Date: 1 July 2021
Status: inactive
Page Count: 14
ICS Code (Films and sheets): 83.140.10
scope:

This document specifies the characterization and the designation of extruded and/or calendered, nonreinforced film or sheeting made of plasticized poly(vinyl chloride) (PVC-P). It specifies the corresponding test methods for the assessment of the characteristics.

This document is applicable to film and sheeting in the range of thickness from 0,05 mm to 1 mm.

Document History

November 1, 2022
Plastics - Extruded and/or calendered, nonreinforced film and sheeting made of plasticized poly(vinyl chloride) (PVC-P) - Characterization and designation
This document specifies the characterization and the designation of extruded and/or calendered, non-reinforced film or sheeting made of plasticized poly(vinyl chloride) (PVC-P). It specifies the...
NEN-EN 15354
July 1, 2021
Plastics - Extruded and/or calendered, non-reinforced film and sheeting made of plasticized poly(vinyl chloride) (PVC-P) - Characterisation and designation
This document specifies the characterization and the designation of extruded and/or calendered, nonreinforced film or sheeting made of plasticized poly(vinyl chloride) (PVC-P). It specifies the...

References

Advertisement