ASD-STAN - PREN 2573

Aerospace series — Steel X6CrNiTi18-10 (1.4541) — Air melted — Softened — Wires — 0,25 mm ≤ De ≤ 3 mm — Rm ≤ 780 MPa

active, Most Current
Organization: ASD-STAN
Publication Date: 1 June 2021
Status: active
Page Count: 9
scope:

This document specifies the requirements relating to:

Steel X6CrNiTi18-10 (1.4541)

Air melted

Softened

Wires

0,25 mm ≤ De ≤ 3 mm

Rm ≤ 780 MPa

for aerospace applications.

W.nr: 1.4541.

ASD-STAN designation: FE-PA3601.

Document History

PREN 2573
June 1, 2021
Aerospace series — Steel X6CrNiTi18-10 (1.4541) — Air melted — Softened — Wires — 0,25 mm ≤ De ≤ 3 mm — Rm ≤ 780 MPa
This document specifies the requirements relating to: Steel X6CrNiTi18–10 (1.4541) Air melted Softened Wires 0,25 mm ≤ De ≤ 3 mm Rm ≤ 780 MPa for aerospace applications. W.nr: 1.4541....
October 1, 2006
Aerospace series Steel FE-PA3601 (X6CrNiTi18-10) Softened Rm Less than or Equal to 780 MPa Wire 0,25 mm Less than or Equal to De Less than or Equal to 3 mm
A description is not available for this item.
April 1, 1986
Aerospace Series Steel FE-PA13 Softened and Lightly Drawn Wire 0,25 Less Than or Equal to De Less Than or Equal to 5 mm
A description is not available for this item.

References

Advertisement